RS1MWF-7

Part No RS1MWF-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description RECT FAST REC 1000V 1A SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 500ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 8pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 097434-RS1MWF-7
Popularity Medium
Supply and Demand Status Sufficient

Description

The RS1MWF-7 is a high-efficiency, surface-mount Rectifier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the family of fast recovery rectifiers that are engineered to offer users a combination of low forward voltage drop and high current capability, making it an excellent choice for a variety of applications.

Key Features

  • Fast Reverse Recovery Time: The RS1MWF-7 is characterized by its quick reverse recovery time, which is crucial for high-efficiency power supplies and reduces switching losses in the circuit.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during conduction, enhancing the overall efficiency of the application it is used in.
  • High Current Capability: This rectifier can handle a high forward surge current, offering robust performance during momentary overloads.
  • Surface-Mount Package: The RS1MWF-7 comes in an SMAF package, which is compact and suitable for automated surface-mount assembly processes, saving space on the PCB and reducing manufacturing costs.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in various international markets with strict environmental regulations.

Applications

The RS1MWF-7 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • Power management devices

Technical Specifications

The RS1MWF-7 boasts the following technical specifications:

  • Maximum Recurrent Peak Reverse Voltage: 1000V
  • Maximum RMS Voltage: 700V
  • Maximum DC Blocking Voltage: 1000V
  • Maximum Average Forward Rectified Current: 1.0A
  • Operating Junction Temperature Range: -55°C to +150°C

The RS1MWF-7 is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products that meet the evolving needs of the electronics industry. With its exceptional performance and reliability, the RS1MWF-7 is an ideal choice for designers looking for a rectifier that combines efficiency with durability.

You May Also Be Interested in

Infineon Technologies
DIODE SCHOTTKY 600V TO220-2 / Diode
Lowest to $2.5720
Panjit
DIODE GEN PURP 600V 2A SMB
Lowest to $0.0913
Taiwan Semiconductor
MMELF, 75V, 0.15A, SWITCHING DIO
Lowest to $0.0082
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOD / Diode
Lowest to $13.8790
SMC Diode Solutions
DIODE GEN PURP 200V 1A SMA
Lowest to $0.0120
Rohm Semiconductor
DIODE SCHOTTKY 50V 3A PMDT / Diode
Lowest to $5.3760
Infineon Technologies
DIODE SIL CARB 600V 8A TO220-2
Lowest to $2.5225
Vishay
DIODE GEN PURP 600V 10A TO263AB
Lowest to $13.8150
SMC Diode Solutions
DIODE GEN PURP 1KV 1A SOD123FL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
455+ $0.1110 $50.5050
1,100+ $0.0910 $100.1000
1,705+ $0.0880 $150.0400
2,355+ $0.0850 $200.1750
3,015+ $0.0830 $250.2450
4,055+ $0.0740 $300.0700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 30,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention