Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

SBR4045CTFP

Part No SBR4045CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 45V 20A ITO220AB
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 550mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 45V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064115-SBR4045CTFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance

Description

Diodes Incorporated SBR4045CTFP - Super Barrier Rectifier

The SBR4045CTFP from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed to provide superior performance in power conversion applications. This component is particularly well-suited for use in switching power supplies, lighting, and other power management systems where efficiency and reliability are critical.

With its advanced SBR technology, the SBR4045CTFP offers a low forward voltage drop and a high surge current capability, making it an excellent choice for high-frequency applications. The device's forward voltage is typically only 0.69V, which reduces power loss and improves overall efficiency. This is particularly beneficial in applications where power conservation is a priority, such as in energy-saving lighting solutions and portable devices.

The SBR4045CTFP is capable of handling a repetitive peak reverse voltage of 45V and has a forward continuous current rating of 40A, ensuring it can manage the demands of a wide range of electrical circuits. Its high surge current capability provides a robust solution for circuits that experience frequent power surges, enhancing the reliability and longevity of the end product.

This component is packaged in a TO-220FP package, which offers a compact footprint while still providing excellent thermal performance. The full-pack design ensures that the SBR4045CTFP can be easily mounted onto a heatsink, further improving its thermal management capabilities. This is critical for maintaining performance and reliability in high-temperature environments.

For circuit protection, the SBR4045CTFP features a guard ring for stress protection, which minimizes the risk of device failure due to voltage spikes or other transient events. This makes the SBR4045CTFP a robust choice for applications where electrical noise and voltage fluctuations are a concern.

In summary, the SBR4045CTFP from Diodes Incorporated is a robust and efficient rectifier that combines low forward voltage drop, high surge current capability, and excellent thermal performance. Its suitability for a variety of power management applications, along with its protective features, make it a valuable component for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Murata Electronics North America
DIODE SCHOTTKY 20A 200V TO-220AB
Need more? Email Us
Murata Electronics North America
DIODE GEN PURP 400V 15A TO247AD / Diode Array 1 Pair Common Cathode 400 V 15A Through Hole TO-247-3
Lowest to $1.221
Murata Electronics North America
DIODE ARR SCHOTT 200V 15A TO263
Need more? Email Us
Murata Electronics North America
DIODE SCHOTTKY DUAL 30V SOT323
Lowest to $0.038
Murata Electronics North America
DIODE ARRAY SCHOTTKY 80V TO220AB / Diode Array 1 Pair Common Cathode 80 V 10A Through Hole TO-220-3
Need more? Email Us
Murata Electronics North America
DIODE SCHOTTKY 200MW 20V SOT323 / Diode Array
Lowest to $0.034
Murata Electronics North America
DIODE MODULE GP 600V 304A Y4-M6
Need more? Email Us
Murata Electronics North America
DIODE ARRAY SCHOTTKY 60V TO220AB
Need more? Email Us
Murata Electronics North America
DIODE ARRAY SCHOTT 30V 10A TO252 / Diode Array 1 Pair Common Cathode Schottky 30 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Lowest to $0.283

Top Sellers

Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.167
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.353
Murata Electronics North America
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.750
Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.087
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.594
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.109
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.988
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.217
Murata Electronics North America
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.515
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.353
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.122
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.475

Pricing & Ordering

$0.4744
Quantity Unit Price Ext. Price
150+ $0.3420 $51.3000
360+ $0.2800 $100.8000
555+ $0.2720 $150.9600
765+ $0.2630 $201.1950
985+ $0.2540 $250.1900
1,320+ $0.2280 $300.9600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 10,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention