SBR4060CTFP

Part No SBR4060CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 20A ITO220AB
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 700mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064116-SBR4060CTFP
Popularity Medium
Supply and Demand Status Limited

Description

Product Overview: SBR4060CTFP - Diodes Incorporated

The SBR4060CTFP is a state-of-the-art rectifier device from Diodes Incorporated, renowned for its superior performance and reliability. This component is part of the Super Barrier Rectifier (SBR) series, which is designed to offer enhanced power efficiency and thermal performance compared to traditional Schottky diodes. The SBR4060CTFP is an ideal choice for high-frequency applications and power conversion systems.

Key Features

  • Voltage Rating: The SBR4060CTFP boasts a maximum repetitive peak reverse voltage of 60V, making it suitable for a wide range of applications that require a medium voltage rating.
  • Current Capacity: With a forward continuous current of 40A, this device can handle significant current loads, ensuring reliable operation in demanding conditions.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode ensures higher efficiency in power conversion, which is critical for minimizing power losses in circuits.
  • Thermal Performance: The SBR4060CTFP is encapsulated in a TO-220FP package, which provides excellent thermal conductivity and heat dissipation, allowing the device to maintain optimal performance even at higher temperatures.
  • Reverse Leakage Current: It exhibits low reverse leakage current, contributing to the overall efficiency of the system by reducing standby power consumption.

Applications

The SBR4060CTFP is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC/DC Converters
  • Polarity Protection Circuits
  • Freewheeling Diodes in Inverters
  • Automotive Applications
  • Switching Power Supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR4060CTFP is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in both commercial and industrial environments. With its robust design and superior specifications, the SBR4060CTFP stands out as a leading solution for engineers looking to enhance the efficiency and durability of their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO263
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOTT 100V ITO220AB
Lowest to $6.1310
Taiwan Semiconductor
DIODE SCHOTTKY 150V 20A TO220AB
Lowest to $3.7690
Taiwan Semiconductor
DIODE ARRAY SCHOTT 200V ITO220AB / Diode Array 1 Pair Common Cathode 200 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
Yangzhou yangjie electronic co., ltd
ITO-220AB 60V 20A Diodes Recti
Lowest to $10.9050
Taiwan Semiconductor
DIODE ARRAY SCHOTT 120V ITO220AB
Lowest to $0.9660
Taiwan Semiconductor
DIODE ARRAY SCHOTT 45V ITO220AB
Lowest to $0.4950
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 35V TO220AB / Diode Array 1 Pair Common Cathode 35 V 30A Through Hole TO-220-3
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 400V 10A ITO220AB
Lowest to $0.1940

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3850
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4600
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.2340
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4600
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880

Pricing & Ordering

$1.0162
Quantity Unit Price Ext. Price
70+ $0.7280 $50.9600
170+ $0.5980 $101.6600
260+ $0.5790 $150.5400
360+ $0.5600 $201.6000
465+ $0.5420 $252.0300
620+ $0.4860 $301.3200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention