ZVNL120ASTZ

Part No ZVNL120ASTZ
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418528-ZVNL120ASTZ
Popularity Low
Supply and Demand Status Balance

Description

Introducing the ZVNL120ASTZ from Diodes Incorporated

The ZVNL120ASTZ is a cutting-edge, high-performance MOSFET brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to a wide range of applications, particularly those requiring efficient power management and reliable performance.

Key Features of the ZVNL120ASTZ

  • Low On-Resistance: The MOSFET features a very low on-state resistance (RDS(on)), which minimizes conduction losses and ensures high efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, the ZVNL120ASTZ is ideal for high-frequency applications, ensuring minimal losses during the switching process.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-92 package, which is known for its excellent thermal characteristics, allowing for better heat dissipation and improved reliability.
  • Voltage Rating: It operates at a breakdown voltage (VDSS) of 100V, making it suitable for working in high-voltage environments.
  • Gate Threshold Voltage: The product features a gate threshold voltage (VGS(th)) that allows for low-voltage operation, which is critical in battery-operated devices.

Applications

The versatility of the ZVNL120ASTZ MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • Motor control systems
  • Lighting and LED drivers
  • DC-DC converters
  • Battery management systems
  • Switch mode power supplies (SMPS)

Diodes Incorporated's commitment to quality ensures that the ZVNL120ASTZ MOSFET meets the highest standards of performance and reliability. Whether you are designing a new power management system or looking to improve the efficiency of an existing application, the ZVNL120ASTZ is an excellent choice that combines efficiency, reliability, and versatility to meet your needs.

Ordering Information

The ZVNL120ASTZ is available for order through Diodes Incorporated's extensive distribution network. For detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE-GRADE SILICON CARBIDE
Lowest to $8.6738
Qorvo US Inc.
750V/33MOHM, SIC, CASCODE, G4, T
Need more? Email Us
Infineon Technologies
SILICON CARBIDE MOSFET PG-TO263-
Need more? Email Us
Microchip Technology
SICFET N-CH 700V TO247-3
Need more? Email Us
ON Semiconductor
SIC MOS TO247-4L 22MOHM 1200V
Lowest to $13.9785
Microchip Technology
MOSFET SIC 1200V 17 MOHM TO-247
Lowest to $35.7782
GeneSiC Semiconductor
SIC MOSFET N-CH 3A TO263-7
Need more? Email Us
Qorvo US Inc.
SICFET P-CH 1200V 28.8A D2PAK-7
Lowest to $8.0899
IXYS
MOSFET N-CH 60V 270A TO247
Need more? Email Us

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284