The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LEDM-2-08

Part No LEDM-2-08
Manufacturer Essentra Components
Catalog LEDs - Spacers, Standoffs
Description LED SPACER 3MM T-1 BLACK 8MM / T1 LED Standoff Black PVC 0.315" (8.00mm)
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics>LEDs - Spacers, Standoffs
Manufacturer Essentra Components
Packaging Bulk
Color Black
Length 0.315" (8.00mm)
LED T1
Material PVC
Base Product Number LEDM
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number RPC4261,LEDM-2-08-ND
Standard Package 1,000
Win Source Part Number 1331804-LEDM-2-08
Fake Threat In the Open Market 79

Description

The Essentra Components LEDM-2-08 is an LED spacer/standoff electronic component that has a length of 0.315" (8.00mm) and is made of PVC material. It has a fake threat in the open market of 79%. It is RoHS compliant and has an EAR99 ECCN. This component is perfect for electronic enthusiasts who are looking for a high-quality LED spacer/standoff electronic component for their projects.

Contact Us

footer Upper Image