The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SQLEDS1-4-26

Part No SQLEDS1-4-26
Manufacturer Essentra Components
Catalog LEDs - Spacers, Standoffs
Description LED SPACER SQUARE T-1 SER 1/4" / T1 LED Standoff Black PVC 0.250" (6.35mm)
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics>LEDs - Spacers, Standoffs
Mfr Essentra Components
Series Richco, SQLEDS
Color Black
Length 0.250" (6.35mm)
LED T1
Material PVC
Base Product Number SQLEDS1
Other Names 31190001,SQLEDS1-4-26,SQLEDS1-4-26R,SQLEDS1426,RPC5115
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1237986-SQLEDS1-4-26
Fake Threat In the Open Market 59 pct.

Description

The SQLEDS series from Essentra Components is a series of black PVC LED spacers and standoffs. The SQLEDS1-4-26 model has a length of 0.250" (6.35mm) and is designed to accommodate T1 LEDs. It is available in a standard package of 1,000. This product is ECCN: EAR99 compliant and REACH unaffected.

Contact Us

footer Upper Image