The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SQLEDS1-6-26

Part No SQLEDS1-6-26
Manufacturer Essentra Components
Catalog LEDs - Spacers, Standoffs
Description LED SPACER SQUARE T-1 SER 3/8" / T1 LED Standoff Black PVC 0.375" (9.53mm)
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics>LEDs - Spacers, Standoffs
Mfr Essentra Components
Series Richco, SQLEDS
Color Black
Length 0.375" (9.53mm)
LED T1
Material PVC
Base Product Number SQLEDS1
Other Names SQLEDS1-6-26R,31190002,RPC5116,SQLEDS1-6-26,SQLEDS1626
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1237985-SQLEDS1-6-26
Fake Threat In the Open Market 76 pct.

Description

The SQLEDS1-6-26 is an electronic component manufactured by Essentra Components. This component is a T1 LED spacer that is designed to hold LEDs in place in electronic circuits. With a length of 0.375 inches, this spacer is compatible with a variety of LED sizes. The material used to manufacture this spacer is PVC, making it durable and long-lasting. This component is part of the Richco SQLEDS series and has a popularity rating of low. The supply and demand status of this component is balanced, but there is a 76% fake threat in the open market.

Contact Us

footer Upper Image