Others
TRIMMER 100K OHM 0.25W SMD
Bourns Inc.
Standard Package
Supertex, Inc
DIODE SCHOTTKY 40V 1A AXIAL
ON Semiconductor
N-Channel Power MOS FET with low on-state resistance and ultra High-Speed Switching Characteristics.
Torex Semiconductor Ltd
11A, 800V, 0.45 Ohm, N-channel, Si, Power, Mosfet, TO-220AB
Infineon Technologies
MAX6812LEUS-T
Rochester Electronics
CAP FILM 0.022UF 20% 300VAC RAD
Vishay
Atmel
Zener Diode Single 5.6V 5% 2Ohm 1000mW 2-Pin SMA T/R / DIODE ZENER 5.6V 1W SMA
IC OPAMP GP 10MHZ RRO 8TSSOP
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 20HTSSOP
IC MCU 16BIT 32KB FLASH 80LQFP
MOSFET N-CH 60V 20A DPAK
IC OPAMP GP 6MHZ 16SOIC
IC REG LDO 2.8V 0.5A SOT23-5
IC MCU 16BIT 16KB FLASH 32LQFP
IC LINE DVR QUAD DIFF 16SO
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin FBGA Tray / IC FLASH 64MBIT 90NS 48FBGA
IC MCU 8BIT 96KB FLASH 64TQFP
Wide Temperature Range Version 4M SRAM (256-kword × 16-bit)
MOSFET N-CH 100V 2.9A SOT223
IC FLASH MEM 32MBIT 48FBGA
IC DISTRIBUTION SW 0.5A SOT23-6
IC FPGA 248 I/O 320FBGA
IC REG LDO 3.3V 0.3A SM8
IC OPAMP GP 6.4MHZ RRO SOT23-6
128Kx8 bit Low Power CMOS Static RAM
FRAUD PREVENTION REMINDERS
Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.
Please note that the only official website & email suffix are win-source.net