ON Semiconductor
IC GATE XOR 4CH 2-INP 14-SO
Texas Instruments
IC STROBED FIFO 256X18 56-SSOP / Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
MCU 32-Bit SuperH SH-2 RISC 64KB Flash 5V 64-Pin LFQFP Tray
Renesas Electronics America
Agilent(Hewlett-Packard)
Enhanced Mixed Frequency Mode GreenLine TM PWM Controller:Fixed Frequency, Variable Frequency,Standby Mode
IC NVSRAM 256KBIT 35NS 32SOIC
Cypress Semiconductor Corp
Hitachi, Ltd
CONN SFP+ RCPT 20POS SLD R/A SMD
Amphenol Commercial Products
Littelfuse Inc.
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 64LQFP
IC BUCK ADJ 2A 71LGA
Zener Diode Single 5.6V 5% 2Ohm 1000mW 2-Pin SMA T/R / DIODE ZENER 5.6V 1W SMA
TRIAC SENS GATE 600V 0.8A TO92-3
MOSFET N-CH 100V 100A TO-263
IC VREF SHUNT 2.5V 8SOIC
IC DRAM 256M PARALLEL 66TSOP
IC REG CTRLR BUCK 16SSOP
RES SMD 15K OHM 1% 1/16W 0402
IC FPGA 77 I/O 100VQFP
IC MCU 32BIT 64KB FLASH 38TSSOP
IC OPAMP GP 20KHZ 14DIP
IC MCU 32BIT 128KB FLASH 80LQFP
MOSFET, SINGLE, N-CHANNEL, TRENC
Rectifier Diode Super Barrier Rectifier 30V 2A 2-Pin PowerDI 123 T/R / DIODE SBR 30V 2A POWERDI123
IC MCU 16BIT 16KB FLASH 64VQFN
TRANS PNP 100V 30A TO3
TRANS NPN 60V 8A SOT-223
FRAUD PREVENTION REMINDERS
Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.
Please note that the only official website & email suffix are win-source.net