EL357C(TA)-G

Part No EL357C(TA)-G
Manufacturer Everlight Electronics Co Ltd
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 730733-EL357C(TA)-G
Popularity Low
Supply and Demand Status Sufficient

Description

The Everlight Electronics EL357C(TA)-G is a surface mount optocoupler designed for use in high speed digital communication applications. With a maximum data rate of 10Mbit/s and a typical rise and fall time of only 18ns, this optocoupler is ideal for use in applications where high speed data transmission is required. The EL357C(TA)-G features a low input current of only 5mA, making it easy to drive with most microcontrollers or other low power devices. This optocoupler is manufactured by Everlight Electronics Co Ltd, a leading supplier of high quality electronic components.

You May Also Be Interested in

Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
Linear Technology
MAIN/CAM LED Controller in 3mm Ă— 3mm QFN
Lowest to $0.9710
Linear Technology
Micropower 8-Bit Current Output D/A Converter
Lowest to $6.4868
Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us
Fujitsu Electronics America, Inc.
16-bit Proprietary Microcontroller
Lowest to $58.2090
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8VSSOP
Lowest to $1.3590
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 5V 500MA 8VSSOP
Lowest to $0.5830
Micro Linear Corporation
3.3V Output DC-DC Step-Down Converter
Need more? Email Us
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
715+ $0.0700 $50.0500
1,725+ $0.0580 $100.0500
2,680+ $0.0560 $150.0800
3,705+ $0.0540 $200.0700
4,810+ $0.0520 $250.1200
6,385+ $0.0470 $300.0950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 183,900 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention