IC COMPARATOR R-R SOT-23-5
Microchip Technology
1.5V Drive Pch MOSFET
Rohm Semiconductor
CAP CER 4.7UF 6.3V X5R 0402
Samsung
MEMORY EEPROM
Ait
MOSFET N-CH 600V 27A TO-247
STMicroelectronics
Cornell Dubilier Electronics (CDE)
8-UNIT 50mA TRANSISTOR ARRAY
Mitsubishi
Nortel Networks
IFX1117 - LINEAR VOLTAGE REGULAT
Rochester Electronics
IC MOTOR CONTROLLER ON/OFF 8SOP
Fairchild/ON Semiconductor
MOSFET N-CH 100V 120A D2PAK
1-Channel Single ADC Delta-Sigma 3.75sps 18-bit Serial Automotive 6-Pin SOT-23 T/R / IC ADC 18BIT 3.75SPS 1CH SOT23-6
IC ADC 14BIT 80MSPS 48LFCSP
DIODE, SCHOTTKY, STANDARD, 20A,
FILTER LC(T) 220PF TH
IC VREF SERIES 2.048V 8SOIC
80C51 8-bit Flash microcontroller family 16KB/32KB/64KB ISP/IAP Flash with 512B/512B/1KB RAM
DIODE ARRAY GP 600V 8A D2PAK
MOSFET 2P-CH 20V 8-MSOP
IC MCU 8BIT 7KB FLASH 16QFN
Rectifier Diode Switching 600V 2A 75ns 2-Pin SMA T/R / DIODE GEN PURP 600V 2A SMA
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 256KB FLASH 144QFP / MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Tray
IC OPAMP GP 350KHZ 8SOIC
LINEAR REGULATOR, 3.3VOUT, 0.5A,
MOSFET N-CH 450V 0.09A TO92-3
DIODE GEN PURP 200V 15A TO220-2
MOSFET N-CH 100V 100A TO-263
FRAUD PREVENTION REMINDERS
Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.
Please note that the only official website & email suffix are win-source.net