FQI3N30

Part No FQI3N30
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Surplus
Description 300V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175391-FQI3N30
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited

Description

The Fairchild/ON Semiconductor FQI3N30 is a power MOSFET transistor designed for applications that require high speed switching, low on-resistance, and high power dissipation. With a maximum power dissipation of 30W and a maximum current of 3A, this transistor is ideal for use in power supplies, motor control, and lighting applications. The FQI3N30 is RoHS compliant and has a popularity rating of medium. Its supply and demand status is limited, so it may be difficult to find in the market.

You May Also Be Interested in

Infineon Technologies
HIGH VOLTAGE 3 PHASE GATE DRIVER IC | IC GATE DRIVER HV 3PHASE 44-PLCC
Lowest to $4.6428
Sharp Microelectronics
OPIC Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $1.2072
Agilent(Hewlett-Packard)
Surface Mount RF Schottky Barrier Diodes
Lowest to $0.2010
Renesas Electronics America
Low-Voltage, Single and Dual Supply, Quad SPDT, High Performance Analog Switches | IC SWITCH QUAD SPDT 20QFN
Lowest to $41.4500
Texas Instruments
Programmable Shunt Regulator | IC VREF SHUNT ADJ 8SOIC
Lowest to $0.3620
International Rectifier
INTELLIGENT POWER HIGH SIDE SWITCH
Lowest to $2.7210
Texas Instruments
LDO Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube / LM1086 1.5A Low Dropout Positive Regulators | IC REG LINEAR 5V 1.5A TO220-3
Lowest to $0.8026
Texas Instruments
LM2576/LM2576HV Series SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | IC REG BUCK 3.3V 3A TO263-5
Lowest to $1.6306
Zetex Semiconductors
NPN SILICON PLANAR HIGH VOLTAGE TRANSISTORS
Lowest to $0.0300

Top Sellers

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
11+ $4.9210 $54.1310
25+ $4.0380 $100.9500
39+ $3.9120 $152.5680
53+ $3.7850 $200.6050
69+ $3.6590 $252.4710
92+ $3.2810 $301.8520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention