HGT5A40N60A4D

Quick Quote
Part No HGT5A40N60A4D
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer Fairchild Semiconductor
Win Source Part Number 274329-HGT5A40N60A4D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Fairchild Semiconductor HGT5A40N60A4D is a part of the IGBTs - Single family in the Discrete Semiconductor Products category. It has a low popularity and limited supply and demand status. Further details about the component are not available.

You May Also Be Interested in

Infineon Technologies
IGBT PRODUCTS / IGBT
Lowest to $0.7222
Microchip Technology
IGBT NPT COMBI 1200V 20A TO-247 / IGBT NPT 1200 V 32 A 200 W Through Hole TO-247-3
Need more? Email Us
IXYS
IGBT 600V 60A 250W TO220AB / IGBT NPT 600 V 60 A 250 W Through Hole TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 78A 325W TO247 / IGBT PT 1200 V 78 A 325 W Through Hole TO-247AD
Lowest to $7.8912
Alpha & Omega Semiconductor Inc.
IGBT 1350V 30A TO-247 / IGBT Through Hole TO-247
Need more? Email Us
IXYS
IGBT 600V 65A 200W I4PAC5 / IGBT NPT 600 V 65 A 200 W Through Hole ISOPLUS i4-PAC?
Need more? Email Us
Infineon Technologies
IGP40N65 - DISCRETE IGBT WITHOUT / IGBT Trench Field Stop 650 V 74 A 250 W Through Hole PG-TO220-3
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $0.3880
Infineon Technologies
IGBT W/ULTRAFAST SOFT RECOVERY D / IGBT 650 V 90 A 300 W Through Hole TO-247AC
Lowest to $4.0696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4013
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4413
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention