IRFR214ATF

Part No IRFR214ATF
Manufacturer Fairchild/ON Semiconductor
Catalog Newest Parts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Win Source Part Number 731462-IRFR214ATF
RoHS State Request Verification
Manufacturer Homepage www.fairchildsemi.com
Manufacturer Fairchild/ON Semiconductor
Reference case TO-252
Reference Date Code 02+

Description

The Fairchild/ON Semiconductor IRFR214ATF is a product with a TO-252 reference case and a reference date code of 02+. However, there is no information available about its technical specifications except for its popularity and supply and demand status. Its popularity is low, and its supply and demand status is limited. Further information is required for a detailed description.

You May Also Be Interested in

Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us
Maxim Integrated
+5V, Low-Power, Voltage-Output, Serial 12-Bit DACs | IC DAC 12BIT V-OUT 14SOIC
Lowest to $8.1695
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.3V 150MA SC70-5
Lowest to $0.2895
Texas Instruments
MICROPOWER INTEGRATED VOLTAGE REFERENCES
Lowest to $0.4045
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320
Micro Linear Corporation
3.3V Output DC-DC Step-Down Converter
Need more? Email Us
Linear Technology
MAIN/CAM LED Controller in 3mm Ă— 3mm QFN
Lowest to $0.9710
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $3.9190
Panasonic
MN101E31G
Need more? Email Us

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777