HA17358A

Quick Quote
Part No HA17358A
Manufacturer Hitachi, Ltd
Catalog Electronic Surplus
Description Dual Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1178488-HA17358A
Manufacturer Homepage www.renesas.com/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HA17358A is a dual operational amplifier (op-amp) integrated circuit manufactured by Hitachi. This op-amp is designed for a wide range of analog applications requiring stable and reliable amplification.

Applications:

  • Audio amplifiers
  • Voltage followers
  • Active filters
  • Instrumentation amplifiers
  • Signal conditioning circuits

Features:

  • Dual operational amplifier in a single package
  • Low input bias current
  • High open-loop gain
  • Wide supply voltage range
  • Short-circuit protection

Benefits:

  • Cost-effective solution due to dual op-amps in one package.
  • High gain ensures precise amplification of weak signals.
  • Low input bias current minimizes errors in sensitive circuits.
  • Versatile due to wide supply voltage range, suitable for various applications.
  • Increased reliability due to short-circuit protection.

Additional Details:

Key specifications include input offset voltage, input bias current, open-loop voltage gain, and slew rate. The HA17358A is often available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. It's a general-purpose op-amp suitable for designs that don't require extremely high precision but demand a reliable and stable amplification solution. Consult the datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

SemiHow Co.,Ltd.
900V N-Channel MOSFET
Need more? Email Us
Intersil Corporation
TIMERS COUNTERS AND DISPLAY DRIVERS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Need more? Email Us
Broadcom Limited
3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 4CHAR 5MM ORN
Lowest to $23.6726
KEC
1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS -5V, -6V, -8V, -9V, -10V, -12V, -15V, -18V, -20V, -24V
Need more? Email Us
Renesas Electronics America
Octal D-Type Flip-Flops with 3-State Output
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS
Lowest to $3.2028
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 14-SOIC
Lowest to $2.1957
Samsung
64Mbit SDRAM 1M x 16Bit x 4 Banks Synchronous DRAM LVTTL
Need more? Email Us

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0043
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.6013
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0763
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.5419
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4335
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.4685
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0870
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.9020

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess