The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SS495A-S

Part No SS495A-S
Manufacturer Honeywell
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.020 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4810
$51.835
85+
$1.2160
$103.360
130+
$1.1780
$153.140
180+
$1.1400
$205.200
230+
$1.1020
$253.460
305+
$0.9880
$301.340
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Honeywell Sensing and Productivity Solutions
Series SS490
Package Bulk
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±67mT
Voltage - Supply 4.5V ~ 10.5V
Current - Supply (Max) 8.7mA
Current - Output (Max) 10mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package 3-SMD
Mounting SMD (SMT)
Package / Case 3-SMD, Gull Wing
Base Product Number SS495
Other Names SS495A-S,480-3593,SS495AS,2266-SS495A-S
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1235411-SS495A-S
Fake Threat In the Open Market 55 pct.

Description

The Honeywell SS495A-S is a temperature compensated linear magnetic sensor that operates on the Hall Effect principle. It has a single axis and an output type of analog voltage. The sensor has a sensing range of ±67mT and a maximum output current of 10mA. The package is 3-SMD, Gull Wing and the standard package contains 1000 sensors. The sensor operates in a temperature range of -40°C to 150°C. The fake threat in the open market is 55%. The sensor is ideal for applications that require accurate measurement of magnetic fields.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.