The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SEP8506-003

Part No SEP8506-003
Manufacturer Honeywell
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 935NM 50MA RADIAL
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.251 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
150+
$0.3390
$50.850
360+
$0.2780
$100.080
560+
$0.2700
$151.200
770+
$0.2610
$200.970
995+
$0.2520
$250.740
1,330+
$0.2260
$300.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,200 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
Ordering Guidelines *Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

ECAD Module
Categories Optoelectronics
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 0.45mW/cm2 @ 20mA
Wavelength 935nm
Forward Voltage 1.5V
Viewing Angle 50°
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 3mm Dia (T-1)
Win Source Part Number 211571-SEP8506-003
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited

Description

The Honeywell Sensing and Productivity Solutions SEP8506-003 is a high-quality infrared (IR) LED that is widely used in various electronic devices. It has a viewing angle of 50° and a forward voltage of 1.5V. The SEP8506-003 is a highly reliable component that offers excellent performance and durability. It has a radiant intensity of 0.45mW/cm2 @ 20mA and can operate at a temperature range of -40°C to 85°C. The SEP8506-003 is an ideal choice for applications that require high-quality IR LED, such as remote controls, security systems, and medical equipment.

Contact Us

footer Upper Image