IDT74FST163P245PA

Part No IDT74FST163P245PA
Manufacturer IDT, Integrated Device Technology Inc
Catalog Newest Parts
Description 16-BIT BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 731343-IDT74FST163P245PA
Popularity Medium
Supply and Demand Status Limited

Description

The IDT74FST163P245PA is a 16-bit bus switch from IDT, Integrated Device Technology Inc. The device is designed for asynchronous communication between data buses. The IC has a medium popularity and the supply and demand status is limited. The RoHS state is requested verification.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2910
ON Semiconductor
Lowest to $3.7650
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Lowest to $9.2857
Mitsumi
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Lowest to $0.9420
Mini-Circuits
Need more? Email Us
OKI/Metcal
Lowest to $11.0110

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5638
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3229
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305