IPP60R074C6

Part No IPP60R074C6
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 57.7A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 57.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1.4mA
Max Gate Charge 138nC @ 10V
Max Input Capacitance 3020pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 480.8W (Tc)
Maximum Rds On at Id,Vgs 74 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Dimension TO-220-3
Win Source Part Number 069068-IPP60R074C6
Popularity Medium
Supply and Demand Status Limited

Description

The Infineon Technologies 069068-IPP60R074C6 is an N-Channel MOSFET designed for use in discrete semiconductor products. It is mounted through hole and packaged in PG-TO-220-3. This MOSFET has a power dissipation of 480.8W (Tc) and a drain-source breakdown voltage of 600V. It also has a continuous drain current of 57.7A at 25°C, a gate-source threshold voltage of 3.5V @ 1.4mA, and a maximum gate charge of 138nC @ 10V. Additionally, it has a maximum input capacitance of 3020pF @ 100V and a maximum Rds On at Id,Vgs of 74 mOhm @ 21A, 10V. The supply and demand status is limited.

You May Also Be Interested in

Microchip Technology
Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-247
Need more? Email Us
Texas Instruments
MOSFET N-CH 12V 1.6A 4DSBGA / N-Channel 12 V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)
Lowest to $0.0939
Nexperia USA Inc.
MOSFET N-CH 30V 70A LFPAK33 / N-Channel 30 V 70A (Tc) 88W (Tc) Surface Mount LFPAK33
Lowest to $0.5649
Panasonic
MOSFET 2 N-CHANNEL 4SMD / Mosfet Array 2 N-Channel (Dual) 1.5W (Ta) Surface Mount ULGA004-W-1313-RA
Need more? Email Us
Infineon Technologies
IAUC120N04S6L012ATMA1 / N-Channel 40 V 120A (Tc) 115W (Tc) Surface Mount PG-TDSON-8
Lowest to $0.9712
Infineon Technologies
MOSFET N-CH 80V 120A TO220-3 / N-Channel 80 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3
Lowest to $1.5702
Infineon Technologies
MOSFET N-CH 600V 35A TO247-4 / N-Channel 600 V 35A (Tc) 162W (Tc) Through Hole PG-TO247-4
Lowest to $5.3932
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET / N-Channel 30 V 84A (Ta) 1.6W (Ta) Surface Mount TO-252, (D-Pak)
Lowest to $0.5572
Infineon Technologies
MOSFET N-CH 240V 350MA SOT223-4 / N-Channel 240 V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Lowest to $0.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3100
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
5+ $10.5857 $52.9285
12+ $8.6858 $104.2296
18+ $8.4143 $151.4574
25+ $8.1429 $203.5725
32+ $7.8715 $251.8880
43+ $7.0572 $303.4596
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention