SnapMagic 3D Model
|
|
Category |
Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single |
Mfr |
Infineon Technologies |
Series |
CoolMOS™ |
Product Status |
Not For New Designs |
FET Type |
N-Channel |
Technology |
MOSFET (Metal Oxide) |
Drain to Source Voltage (Vdss) |
650 V |
Current - Continuous Drain (Id) @ 25°C |
47A (Tc) |
Drive Voltage (Max Rds On, Min Rds On) |
10V |
Rds On (Max) @ Id, Vgs |
70mOhm @ 30A, 10V |
Vgs(th) (Max) @ Id |
3.9V @ 2.7mA |
Gate Charge (Qg) (Max) @ Vgs |
255 nC @ 10 V |
Vgs (Max) |
±20V |
Input Capacitance (Ciss) (Max) @ Vds |
7000 pF @ 25 V |
Power Dissipation (Max) |
415W (Tc) |
Temperature Range - Operating |
-55°C ~ 150°C (TJ) |
Mounting Type |
Through Hole |
Supplier Device Package |
PG-TO247-3-1 |
Package / Case |
TO-247-3 |
Base Product Number |
SPW47N65 |
Other Names |
SP000274751,SPW47N65C3,ROCINFSPW47N65C3FKSA1,2156-SPW47N65C3FKSA1,SPW47N65C3 |
Standard Package |
240 |
MSL Level |
1 (Unlimited) |
ECCN |
EAR99 |
HTSUS |
8541.29.0095 |
Win Source Part Number |
1278352-SPW47N65C3FKSA1
|