CN80617006039AA

Part No CN80617006039AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Cel Mobile U3400 1.067GHz uFCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 955134-CN80617006039AA
Series *

Description

The Win Source 955134-CN80617006039AA microprocessor is a high-performance component that is designed to meet the needs of developers who are looking to build cutting-edge embedded devices. With its advanced processing capabilities and efficient design, it is an excellent choice for a wide range of applications. The microprocessor is part of the Win Source series and is compatible with a range of other components in the same series. Its specifications include a Win Source Part Number of 955134-CN80617006039AA, and it falls under the category of Embedded - Microprocessors.

You May Also Be Interested in

Microchip Technology
IC MPU SAMA7G5 1GHZ 343TFBGA
Need more? Email Us
Freescale Semiconductor - NXP
MICROPROCESSOR, 8/16/32 BIT, MC6 / Microprocessor IC *
Lowest to $100.2750
Freescale Semiconductor - NXP
IC MPU 1.333GHZ 783FCBGA
Lowest to $152.2857
Intel
M80C86 Microprocessor IC 80C186 1 Core, 16-Bit 10MHz 68-CQFP (24.2x24.2)
Need more? Email Us
Rochester Electronics
MICROPROCESSOR CIRCUIT, CMOS, CD / Microprocessor IC *
Lowest to $332.4250
Microchip Technology
IC MPU SAMA5D4 600MHZ 289LFBGA
Lowest to $17.6428
Rochester Electronics
DUAL MARKED (7901001QA) / Microprocessor IC *
Need more? Email Us
NXP
IC MPU QORIQ T4 1.8GHZ 1932BGA
Need more? Email Us
Microchip Technology
IC MPU SAMA5D4 600MHZ 361TFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
Lowest to $7.6440

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845