IRGP20B120UD-EPBF

Part No IRGP20B120UD-EPBF
Manufacturer International Rectifier
Catalog Electronic Surplus
Description INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT TECOVERY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188357-IRGP20B120UD-EPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance

Description

The IRGP20B120UD-EPBF is a high-performance insulated gate bipolar transistor (IGBT) designed for high-frequency switching applications. Manufactured by International Rectifier, this IGBT has a low collector-emitter saturation voltage, making it ideal for high-efficiency applications.

You May Also Be Interested in

International Rectifier
INTELLIGENT POWER HIGH SIDE SWITCH
Lowest to $2.7210
Hitachi, Ltd
Silicon Schottky Barrier Diode for Balanced Mixer
Need more? Email Us
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=500V, @Vge=15V, Ic=33A)
Need more? Email Us
Renesas Electronics America
Octal D-type Flip-Flops (with Enable)
Need more? Email Us
Integrated Circuit Systems
SERIALLY PROGRAMMABLE CLOCK SOURCE
Need more? Email Us
Leshan Radio
General Purpose Transistors PNP Silicon
Need more? Email Us
Fairchild/ON Semiconductor
SMPS CONTROLLER
Lowest to $0.4370
ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency | IC PWM/SENSEFET QRC TO-220F-6L
Lowest to $1.0214
Texas Instruments
LM431 Adjustable Precision Zener Shunt Regulator | IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2167

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584