ISL88013IH526Z

Part No ISL88013IH526Z
Manufacturer Intersil Corporation
Catalog Electronic Surplus
Description 5-Pin Voltage Supervisors with Adjustable Power-On Reset, Dual Voltage Monitoring or Watchdog Timer Capability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1190371-ISL88013IH526Z
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited

Description

The ISL88013IH526Z component from Intersil Corporation has a medium popularity rating and a fake threat in the open market of 34%. The supply and demand status is limited. For more information, visit the manufacturer’s website at www.intersil.com/cda/home. The RoHS state is pending verification.

You May Also Be Interested in

Murata Electronics North America
Power MOSFET(Vdss=-200V, Rds(on)=0.50ohm, Id=-6.1A)
Lowest to $12.441
Murata Electronics North America
Two-Phase Unipolar Brushless Motor Driver Automatic Recovery Type Circuit in a Miniature Flat Package
Lowest to $5.615
Murata Electronics North America
Fast Three Phase Rectifier Bridge in ISOPLUS i4-PACTM
Lowest to $56.522
Murata Electronics North America
3.3-V / 5-V HIGH-SPEED DIGITAL ISOLATORS | DGTL ISO 2.5KV GEN PURP 8SOIC
Lowest to $23.284
Murata Electronics North America
8.0A SINGLE - PHASE SILICON BRIDGE  
Lowest to $1.346
Murata Electronics North America
5 Ld Voltage Supervisors with Adjustable Power-On Reset, Dual Voltage Monitoring or Watchdog Timer Capability | IC VOLTAGE MONITOR DUAL SOT23-5
Lowest to $83.056
Murata Electronics North America
EPITAXIAL PLANAR NPN TRANSISTOR (STROBO FLASH, HIGH CURRENT)
Need more? Email Us
Murata Electronics North America
32K x 8 LOW VOLTAGE CMOS STATIC RAM
Lowest to $0.971
Murata Electronics North America
LatticeXP Family Data Sheet
Lowest to $5.389

Top Sellers

Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.467
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $8.532
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.821
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.149

Pricing & Ordering

$11.4158
Quantity Unit Price Ext. Price
3+ $19.458 $58.374
7+ $15.966 $111.762
10+ $15.467 $154.670
14+ $14.968 $209.552
18+ $14.469 $260.442
24+ $12.972 $311.328
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention