IXFN230N10

Part No IXFN230N10
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 230A SOT-227B / N-Channel 100 V 230A (Tc) 700W (Tc) Chassis Mount SOT-227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer IXYS
Packaging Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 230A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 6mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 8mA
Gate Charge (Qg) (Max) @ Vgs 570 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 19000 pF @ 25 V
Power Dissipation (Max) 700W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package SOT-227B
Case / Package SOT-227-4, miniBLOC
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 10
Win Source Part Number 1323875-IXFN230N10

Description

The IXFN230N10 is an N-Channel MOSFET designed for use in discrete semiconductor products like transistors and FETs. It has a drain to source voltage (Vdss) of 100 V and can withstand a continuous drain current (Id) of 230A (Tc) at 25°C. The Rds On (Max) @ Id, Vgs is 6mOhm @ 500mA, 10V. The package type is SOT-227B, and it has a gate charge (Qg) (Max) @ Vgs of 570 nC @ 10 V. The input capacitance (Ciss) (Max) @ Vds is 19000 pF @ 25 V. The IXFN230N10 operates in a temperature range of -55°C to 150°C (TJ) and is ECCN: EAR99 compliant. and an MSL level of 1 (Unlimited). The product is not for new designs and is ROHS3 compliant.

You May Also Be Interested in

Micro Commercial Co
MOSFET N-CH 60V 340MA SOT323 / N-Channel 60 V 340mA (Ta) 200mW Surface Mount SOT-323
Lowest to $0.0159
Nexperia USA Inc.
MOSFET N-CH 30V 70A LFPAK33 / N-Channel 30 V 70A (Tc) 88W (Tc) Surface Mount LFPAK33
Lowest to $0.5649
Infineon Technologies
MOSFET N-CH 240V 350MA SOT223-4 / N-Channel 240 V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Lowest to $0.2223
Central Semiconductor Corp
MOSFET N-CH 30V 450MA SOT523 / N-Channel 30 V 450mA (Ta) 250mW (Ta) Surface Mount SOT-523
Lowest to $0.1725
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT1271-3 / RF Mosfet LDMOS 28 V 864 mA 2.11GHz ~ 2.2GHz 18.4dB 35W SOT1271-2
Need more? Email Us
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET / N-Channel 30 V 84A (Ta) 1.6W (Ta) Surface Mount TO-252, (D-Pak)
Lowest to $0.5572
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 9.5A/12A 8DFN / N-Channel 30 V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)
Lowest to $0.3455
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23 / P-Channel 60 V 2.4A (Ta) 920mW Surface Mount SOT-23-3
Lowest to $0.0940
Infineon Technologies
MOSFET N-CH 80V 120A TO220-3 / N-Channel 80 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3
Lowest to $1.5702

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3667
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901