WIN SOURCE will be having National Day Festival holiday from 1st October to 5th October.
During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until October 6th.
Sorry for any inconvenience caused. Happy National Day Festival´╝ü
Search
Filters

SH-432

Part No SH-432
Manufacturer Kemet
Catalog Common Mode Chokes
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee

Products specifications

ECAD Module
Category Filters>Common Mode Chokes
Mfr KEMET
Series SH
Package Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 30 µH @ 100 kHz
Current Rating (Max) 2.4A
DC Resistance (DCR) (Max) 51mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C ~ 60°C
Mounting Type Through Hole
Dimension 0.394" L x 0.354" W (10.00mm x 9.00mm)
Height (Max) 0.413" (10.50mm)
Package / Case Vertical, 6 PC Pin
Other Names 399-19668,UDLSH004320000
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276853-SH-432
Fake Threat In the Open Market 62 pct.

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.

The shortage of electronic components in the market is seen by scammers as a prime opportunity

to catch manufacturers and other customers with actual needs off guard.


Please note that the only official website & email suffix are win-source.net


More details about fraud prevention

Related Products

Top Sellers