WIN SOURCE will be having National Day Festival holiday from 1st October to 5th October.
During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until October 6th.
Sorry for any inconvenience caused. Happy National Day Festival´╝ü
Search
Filters

SHO-301

Part No SHO-301
Manufacturer Kemet
Catalog Common Mode Chokes
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee

Products specifications

ECAD Module
Category Filters>Common Mode Chokes
Mfr KEMET
Series SHO
Package Bulk
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 15.5mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Through Hole
Dimension 0.433" Dia (11.00mm)
Height (Max) 0.433" (11.00mm)
Package / Case Vertical, No Base, 4 PC Pin
Other Names 399-19672,UDLSHO03010000
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276850-SHO-301
Fake Threat In the Open Market 65 pct.

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.

The shortage of electronic components in the market is seen by scammers as a prime opportunity

to catch manufacturers and other customers with actual needs off guard.


Please note that the only official website & email suffix are win-source.net


More details about fraud prevention

Related Products

Top Sellers