WIN SOURCE will be having National Day Festival holiday from 1st October to 5th October.
During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until October 6th.
Sorry for any inconvenience caused. Happy National Day Festival!
Search
Filters

SN8S-300JA

Part No SN8S-300JA
Manufacturer Kemet
Catalog Common Mode Chokes
Rohs State Need to verify

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee

Products specifications

ECAD Module
Category Filters>Common Mode Chokes
Mfr KEMET
Series SN
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 26 µH @ 100 kHz
Current Rating (Max) 2A
DC Resistance (DCR) (Max) 42mOhm
Temperature Range - Operating -25°C ~ 105°C
Mounting Type Through Hole
Dimension 0.709" L x 0.472" W (18.00mm x 12.00mm)
Height (Max) 0.709" (18.00mm)
Package / Case Vertical, 2 PC Pin
Base Product Number SN8S
Other Names 399-20589,UALSN8S300JA00
Standard Package 300
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1276846-SN8S-300JA
Fake Threat In the Open Market 60 pct.

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.

The shortage of electronic components in the market is seen by scammers as a prime opportunity

to catch manufacturers and other customers with actual needs off guard.


Please note that the only official website & email suffix are win-source.net


More details about fraud prevention

Related Products

Top Sellers