The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

8680

Part No 8680
Manufacturer Keystone Electronics
Catalog Optics - Lenses
Description LENS RED 180DEG FRESNEL RING SNP / Lens Cap Red 180° Fresnel Ring Panel Mount, Snap-In
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics>Optics - Lenses
Manufacturer Keystone Electronics
Packaging Bag
Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Square with Flat Top
Lens Size 7.1mm x 7.1mm
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Panel Mount, Snap-In
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.90.0000
Other Part Number 8680K-ND,36-8680,8680K-NDR,8680K
Standard Package 100
Win Source Part Number 1331743-8680
Fake Threat In the Open Market 84

Description

The Keystone Electronics 1145222 is a red lens cap designed for panel mount and snap-in mounting. It features a square with a flat top lens style and a lens size of 7.1mm x 7.1mm. The lens transparency is clear and the material used is polycarbonate. It has a viewing angle of 180 degrees and a single LED. The optical pattern is a Fresnel ring and it can be used with general-purpose electronic components. The Keystone Electronics 1145222 is ROHS3 compliant and comes in a standard package of 100.

Contact Us

footer Upper Image