L74VHC1G08

Part No L74VHC1G08
Manufacturer Leshan Radio
Catalog Electronic Surplus
Description 2-Input AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1194492-L74VHC1G08
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance

Description

The L74VHC1G08 is a high-performance AND gate manufactured by Leshan Radio. The supply and demand status is balanced. This AND gate is designed for use in low voltage, high speed applications such as digital logic circuits. It has a maximum propagation delay of 8ns and a maximum operating voltage of 5.5V. The L74VHC1G08 has a low power consumption which makes it ideal for use in portable devices.

You May Also Be Interested in

Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 0.5 - 4 GHz | IC RF AMP GP 500MHZ-4GHZ 32QFN
Lowest to $7.7620
Texas Instruments
LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 3V SOT23-3
Lowest to $0.3150
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20TSSOP
Lowest to $1.2357
IDT, Integrated Device Technology Inc
HIGH-SPEED 3.3V 8K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
STMicroelectronics
2A POSITIVE VOLTAGE REGULATORS
Lowest to $0.4554
Sanken
LC5500 Series Single-Stage Power Factor Corrected Off-Line Switching Regulators
Need more? Email Us
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM-PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.6600
Omron
MOS FET Relay with N.C. (Normally Closed) Contacts for Switching Analog Signals. | SSR RELAY SPST-NC 150MA 0-350V
Lowest to $2.9110
Texas Instruments
LM2825 Integrated Power Supply 1A DC-DC Converter
Lowest to $20.8090

Top Sellers

Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.3819
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention