The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC3569EFE

Part No LTC3569EFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $109.472 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$117.3920
$117.392
2+
$113.4790
$226.958
3+
$101.7400
$305.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3569
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249581-LTC3569EFE
Fake Threat In the Open Market 31pct.

Description

Introducing the LTC3569EFE from Linear Technology

The LTC3569EFE is a high-performance, quad-channel, monolithic synchronous buck regulator designed by Linear Technology to cater to the needs of modern electronics requiring efficient power management. This compact and versatile power solution is ideal for portable devices, medical equipment, and industrial applications where space is at a premium and power efficiency is crucial.

Key Features

  • Quad Channel Configuration: The LTC3569EFE integrates four independent buck regulators in one package, providing a space-saving solution for powering multiple voltage rails.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: Each channel is capable of delivering up to 1A of continuous output current with efficiencies as high as 94%. This high efficiency helps extend battery life in portable applications.
  • Adjustable Switching Frequency: The LTC3569EFE offers an adjustable switching frequency from 300kHz to 2.25MHz, which allows designers to optimize the size of external components and manage electromagnetic interference (EMI).
  • Low Quiescent Current: Its low quiescent current of only 55µA per channel (when one channel is active) contributes to energy savings in standby and light-load conditions.

Robust Protection Features

The LTC3569EFE is built with several protection features to ensure reliable operation under various conditions. It includes overvoltage protection, overcurrent protection, and thermal shutdown. The device's current mode operation provides excellent line and load transient response, while internal soft-start minimizes inrush current during startup.

Compact and Thermally Efficient Design

Housed in a 24-lead thermally enhanced TSSOP package, the LTC3569EFE is designed to minimize thermal resistance, allowing for better heat dissipation. The compact form factor combined with its high switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.

With its comprehensive feature set and high level of integration, the LTC3569EFE stands out as a powerful, efficient, and space-saving solution for a wide range of power management applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.