LT1108CS8-12

Part No LT1108CS8-12
Manufacturer Linear Technology
Catalog Newest Parts
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205041-LT1108CS8-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Description

The LT1108CS8-12 is a versatile and compact DC-DC converter module designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is part of the LT1108 series, which is well-suited for portable devices due to its small size and efficiency. The LT1108CS8-12 is an ideal solution for applications requiring a stable 12V output from a lower voltage input source.

Engineered to operate over a wide input voltage range, the LT1108CS8-12 can efficiently convert input voltages as low as 2V and as high as 12V to a fixed output voltage of 12V. This feature makes it an excellent choice for battery-powered devices where input voltage can vary significantly as the battery discharges.

One of the key attributes of the LT1108CS8-12 is its high-frequency operation, which allows for the use of small, low-cost capacitors and inductors. This results in a compact power supply design, saving space on the PCB and reducing overall product size. Additionally, the high switching frequency ensures low noise operation, which is critical for sensitive electronic devices.

The LT1108CS8-12 also boasts a high-efficiency rating, which is essential for battery-powered applications as it prolongs battery life and reduces heat generation. Furthermore, the device includes features such as thermal shutdown and current limiting, providing robust protection for both the converter and the powered device.

In summary, the LT1108CS8-12 from Linear Technology is a reliable, high-efficiency DC-DC converter that offers a fixed 12V output from a variable input voltage. Its compact size, high-frequency operation, and protective features make it an excellent choice for a wide range of applications, including portable electronics, battery-operated devices, and any system requiring a stable 12V power supply.

Key Features

  • Wide Input Voltage Range: 2V to 12V
  • Fixed 12V Output Voltage
  • High-Frequency Operation
  • Compact Design with Small External Components
  • High Efficiency
  • Thermal Shutdown and Current Limiting Protection

You May Also Be Interested in

Maxim Integrated
+5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V 20-DIP
Lowest to $5.6799
Texas Instruments
LMZ14201H SIMPLE SWITCHER® 6V to 42V, 1A High Output Voltage Power Module
Lowest to $10.4366
Texas Instruments
LM79XX Series 3-Terminal Negative Regulators
Lowest to $1.0070
STMicroelectronics
CMOS 12 X 8 CROSSPOINTWITH CONTROL MEMORY
Need more? Email Us
Toshiba Semiconductor and Storage
(DISCRETE/OPTO)
Lowest to $5.6470
Murata Power Solutions Inc.
3kVDC Isolated 1W Single & Dual Output DC/DC Converters | DC DC CONVERTER +/-9V 1W
Lowest to $43.2660
Murata Power Solutions Inc.
1kVDC Isolated 1W Dual Output DC/DC Converters | DC DC CONVERTER +/-5V 1W
Lowest to $2.5230
Texas Instruments
LMZ14202H 2A, SIMPLE SWITCHER® Power Module for High Output Voltage
Lowest to $9.5694
Texas Instruments
60V Common Mode, Fixed Gain, Bidirectional Precision
Lowest to $2.2010

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4465
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3401

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $7.4450 $52.1150
17+ $6.1090 $103.8530
26+ $5.9180 $153.8680
35+ $5.7270 $200.4450
46+ $5.5360 $254.6560
61+ $4.9640 $302.8040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention