LT1301IS8

Part No LT1301IS8
Manufacturer Linear Technology
Catalog Newest Parts
Description Micropower High Efficiency 5V/12V Step-Up DC/DC Converter for Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205458-LT1301IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance

Description

The LT1301IS8 is a versatile and compact step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring voltage boost functionality. This high-efficiency converter is housed in an 8-lead SO package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT1301IS8 operates with an input voltage range from 2.0V to 6.0V, allowing it to be used with various power sources including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to as high as 34V, providing flexibility for powering different devices.
  • High Efficiency: With efficiencies up to 87%, this boost converter minimizes power loss and heat generation, extending battery life and improving system reliability.
  • Low Quiescent Current: The LT1301IS8 features a low quiescent current of 120µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Switching Frequency: The device operates at a high switching frequency of 600kHz, allowing the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design.

Applications

The LT1301IS8 is suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery backup systems
  • Medical devices
  • Handheld instrumentation
  • GPS receivers

Reliability and Performance

Linear Technology's commitment to high-quality and performance is evident in the LT1301IS8. It features thermal shutdown and current limit protection, safeguarding your application from thermal and over-current damage. This boost converter is a reliable choice for designers looking to enhance the voltage output capability of their power supply solutions without compromising on space or efficiency.

You May Also Be Interested in

Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Micro Linear Corporation
10BASE-FL to 10BASE-T Converter
Lowest to $0.9620
Linear Technology
MAIN/CAM LED Controller in 3mm Ă— 3mm QFN
Lowest to $0.9710
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $3.9190
ON Semiconductor
P-Channel Power MOSFET
Lowest to $0.1657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8VSSOP
Lowest to $1.3590
Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 5V 500MA 8VSSOP
Lowest to $0.5830
Texas Instruments
Op Amp Single GP ±20V 8-Pin TO-99 Tray / Operational Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
9+ $5.5737 $50.1633
22+ $4.5733 $100.6126
34+ $4.4304 $150.6336
47+ $4.2875 $201.5125
61+ $4.1446 $252.8206
81+ $3.7158 $300.9798
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention