LT1303CS8

Quick Quote
Part No LT1303CS8
Manufacturer Linear Technology
Catalog Newest Parts
Description Micropower High Efficiency DC/DC Converters with Low-Battery Detector Adjustable and Fixed 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205465-LT1303CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Linear Technology's LT1303CS8: A Compact Step-Up DC/DC Converter

The LT1303CS8 is a versatile and efficient micro-power step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This component is housed in a compact 8-lead SO package, making it an ideal choice for space-constrained applications. The LT1303CS8 is specifically engineered to manage low to medium power requirements with exceptional proficiency.

One of the standout features of the LT1303CS8 is its ability to operate from an input voltage as low as 2V, making it compatible with a wide range of power sources, including single-cell batteries. It can provide an adjustable output voltage up to 34V, which is beneficial for applications that require a specific voltage level not commonly available from standard power supplies.

The LT1303CS8 boasts a high switching frequency of up to 150kHz, which allows for the use of small, low-cost capacitors and inductors. This high frequency, combined with a current mode PWM design, ensures low noise operation and provides excellent line and load regulation. Additionally, the device includes a low-battery detector, which is crucial for battery-powered applications, as it signals the need for battery replacement or recharge before the power runs out.

With its internal power switch and diode, the LT1303CS8 simplifies the design process by minimizing the number of external components required. This integrated approach reduces the overall footprint of the power supply circuitry on the PCB, saving valuable board space for other critical components.

The device's thermal protection feature is another key aspect, safeguarding it against potential damage due to overheating. This makes the LT1303CS8 a reliable choice for a variety of applications, including portable electronics, handheld devices, and other battery-operated equipment.

In summary, the LT1303CS8 from Linear Technology is a high-performance, micro-power step-up DC/DC converter that offers a compact solution for designers looking to boost lower voltages to higher levels in space-sensitive applications.

You May Also Be Interested in

KOA Speer
Lowest to $0.0318
ON Semiconductor
Need more? Email Us
Linear Technology
IC REG BUCK ADJ 1A/1.5A DL 16DFN
Lowest to $3.7690
Semtech Corporation
Need more? Email Us
Epson Company
Lowest to $6.3200
Zetex Semiconductors
Need more? Email Us
Analog Devices Inc.
Lowest to $24.4920
Toshiba Semiconductor and Storage
Need more? Email Us
Taiyo Yuden
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4413
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.6940 $50.8200
75+ $1.3900 $104.2500
115+ $1.3470 $154.9050
155+ $1.3030 $201.9650
200+ $1.2600 $252.0000
270+ $1.1300 $305.1000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention