LT1339CSW#TR

Quick Quote
Part No LT1339CSW#TR
Manufacturer Linear Technology
Catalog Newest Parts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0410+
Reference case SOP-20
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732105-LT1339CSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LT1339CSW#TR is a versatile synchronous DC/DC controller designed by Linear Technology, now part of Analog Devices, that is engineered to drive high power output applications. This component is ideal for converting a wide range of input voltages into a stable output voltage, ensuring consistent performance for various electronic devices.

Key Features

  • Wide Input Voltage Range: The LT1339CSW#TR operates with an input voltage range from 8V to 60V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.
  • High Output Power: It can deliver high output power with excellent efficiency, which is critical for systems requiring reliable power management.
  • Synchronous Operation: The synchronous switching architecture of the LT1339CSW#TR provides improved efficiency over traditional non-synchronous designs by reducing diode losses.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing for flexibility in component selection and optimization of efficiency.
  • Low Shutdown Current: The device features a low shutdown current of less than 10µA, which is beneficial for battery-powered applications where power conservation is crucial.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Current Mode Control: The current mode control provides excellent line and load transient response, making it easier to maintain a steady output voltage despite changes in input voltage or load current.

Applications

The LT1339CSW#TR is suitable for a broad range of applications that require efficient power conversion and management. It is commonly used in:

  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies
  • Datacom and server power systems
  • Battery-powered devices

Product Packaging

This particular model, the LT1339CSW#TR, is available in a surface-mount wide-body SOIC package, which is designed for automated assembly processes and is compatible with standard PCB manufacturing techniques. The #TR suffix indicates that the product is provided in tape and reel packaging, which is suitable for high-volume production environments.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6190
Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $4.1160
Texas Instruments
LMV931-N/LMV931-N-Q1/LMV932-N/LMV932-N-Q1/LMV934-N/LMV934-N-Q1 Single/Dual/Quad 1.8V, RRIO Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $2.5440
Linear Technology
Lowest to $4.3665
ON Semiconductor
1ch, Low-saturation Forward/Reverse Motor Driver | IC MOTOR DRIVER 2.2V-10V 8MSOP
Lowest to $1.1655
Elpida Memory
Lowest to $18.1530
MSTAR
Lowest to $5.8215
ESMT
Lowest to $0.5493
Linear Technology
CompactPCI Hot Swap Controller with I2C Compatible Interface
Need more? Email Us

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.6296
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0137
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.3229
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $14.9876
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.3229
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $3.5520
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.6458
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1776
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6510
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.6780
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.6791
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1550
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $1.1302

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $26.4062 $79.2186
7+ $21.6666 $151.6662
11+ $20.9897 $230.8867
15+ $20.3126 $304.6890
20+ $19.6355 $392.7100
26+ $17.6042 $457.7092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention