LT1999HMS8-10

Quick Quote
Part No LT1999HMS8-10
Manufacturer Linear Technology
Catalog Newest Parts
Description High Voltage, Bidirectional Current Sense Amplifier Low Power Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206531-LT1999HMS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LT1999HMS8-10 is a high-performance current sense amplifier from Linear Technology designed to provide precise current measurement solutions for a wide range of applications. This robust device is capable of sensing small differential voltages across a shunt resistor in the presence of high common mode voltages, making it an ideal choice for power management systems, battery monitoring, and motor control applications.

Key Features

  • High Accuracy: The LT1999HMS8-10 offers excellent accuracy due to its low input offset voltage, ensuring precise current measurement even at low current levels.
  • Wide Input Common Mode Range: Capable of handling common mode voltages from -10V to 80V, this amplifier is suitable for high-side or low-side current sensing in both single-supply and split-supply applications.
  • High Voltage Gain: With a fixed gain of 10, the device amplifies the voltage across the current sense resistor, facilitating easy detection and processing of the current signal.
  • Fast Response Time: The LT1999HMS8-10 provides a quick response to changes in sensed current, making it suitable for overcurrent protection and load drop detection.
  • Low Power Consumption: Its low quiescent current helps in reducing power consumption, making it ideal for battery-powered applications.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Motor Control
  • Overcurrent Protection
  • Energy Management

The LT1999HMS8-10 is packaged in an MSOP-8 package, providing a compact footprint that is suitable for space-constrained applications. With its high accuracy, wide input common mode range, and versatile use cases, the LT1999HMS8-10 from Linear Technology stands out as a reliable choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $9.3090
Renesas Electronics America
Lowest to $5.0390
Qualcomm
Lowest to $9.2857
IDT, Integrated Device Technology Inc
Lowest to $2.2610
KOA Speer
Lowest to $0.0318
Silergy Corp
Lowest to $0.1500
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $41.5280
JST Sales America Inc.
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.0680

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.7361
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
16+ $3.2020 $51.2320
39+ $2.6270 $102.4530
59+ $2.5450 $150.1550
82+ $2.4630 $201.9660
105+ $2.3810 $250.0050
141+ $2.1350 $301.0350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention