LT62903-963A18

Part No LT62903-963A18
Manufacturer Linear Technology
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO263
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739486-LT62903-963A18
Popularity Low
Supply and Demand Status Limited

Description

The LT62903-963A18 from Linear Technology is a state-of-the-art precision regulator designed to deliver high performance in a variety of applications. This component is known for its outstanding accuracy, low dropout voltage, and exceptional stability, making it a preferred choice for critical power management tasks in electronic devices.

Key Features

  • High Accuracy: The LT62903-963A18 boasts a precision voltage reference that ensures tight regulation and consistent output, maintaining system reliability and performance.
  • Low Dropout Voltage: With its low dropout design, this regulator operates efficiently even when the input-to-output voltage differential is minimal, thus preserving battery life in portable applications.
  • Thermal Protection: Integrated thermal protection circuits prevent damage from overheating, enhancing the longevity of the regulator and the safety of the overall system.
  • Wide Operating Range: This device is capable of functioning over a broad range of temperatures and input voltages, making it versatile for various operating conditions.
  • Low Quiescent Current: The LT62903-963A18 is designed for low quiescent current draw, which is critical for battery-powered applications where power conservation is essential.

Applications

The LT62903-963A18 is suitable for a wide array of applications, including but not limited to:

  • High-end consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable and battery-powered devices

Quality and Reliability

Linear Technology is renowned for producing components that meet the highest standards of quality and reliability. The LT62903-963A18 is no exception, as it is built with the finest materials and subjected to rigorous testing to ensure it performs under the most demanding conditions. This product exemplifies Linear Technology's commitment to excellence and its dedication to meeting the needs of the modern electronics industry.

Ordering Information

To obtain the LT62903-963A18 precision regulator or to learn more about its specifications and pricing, please contact Linear Technology's sales department or visit their official website. Ensure that you reference the exact product code LT62903-963A18 to receive the correct component for your application needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
NXP
MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin MAP-BGA Tray | IC MCU 32BIT 256KB FLASH 64BGA
Lowest to $4.1936
Vishay
TVS DIODE 6.5V 11.2V DO214AA
Need more? Email Us
ITE
Lowest to $0.8130
TDK Corporation
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 29A D2PAK
Lowest to $0.5127
Elpida Memory
Need more? Email Us
Skyworks Solutions Inc.
Lowest to $0.5176
SII Semiconductor Corporation
Need more? Email Us