The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC1729CMS8-4.1

Part No LTC1729CMS8-4.1
Manufacturer Linear Technology
Catalog Newest Parts
Description Li-Ion Battery Charger Termination Controllers
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207994-LTC1729CMS8-4.1
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited

Description

LTC1729CMS8-4.1 Voltage Regulator by Linear Technology

The LTC1729CMS8-4.1 is a high-performance, micropower, low dropout voltage regulator (LDO) designed by Linear Technology, a leader in analog integrated circuits. This regulator is specifically engineered to maintain a consistent 4.1V output voltage, making it an ideal choice for precision applications where a stable voltage supply is critical.

Key Features

  • Output Voltage: Fixed at 4.1V, providing a precise voltage source for sensitive electronics.
  • Low Dropout Voltage: The device offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, suitable for a variety of applications.
  • Low Quiescent Current: The LTC1729CMS8-4.1 has a low quiescent current of 20µA (typical), making it ideal for battery-powered systems where power conservation is paramount.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in design and reducing noise.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the load in the event of a fault condition.

Applications

The LTC1729CMS8-4.1 is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor Supply
  • Wireless and RF Systems
  • Automotive Electronics

Package and Quality

This LDO comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The LTC1729CMS8-4.1 is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

With its precise voltage regulation, low power consumption, and robust protection features, the LTC1729CMS8-4.1 from Linear Technology stands out as a high-quality power management solution for designers looking to enhance their electronics with a dependable voltage regulator.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.