The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC3409AIDD

Part No LTC3409AIDD
Manufacturer Linear Technology
Catalog Newest Parts
Description 600mA Low VIN Buck Regulator in 3mm × 3mm DFN
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.9696 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.8210
$52.389
21+
$4.7770
$100.317
33+
$4.6270
$152.691
45+
$4.4780
$201.510
58+
$4.3290
$251.082
78+
$3.8810
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208726-LTC3409AIDD
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance

Description

Introducing the LTC3409AIDD: A High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3409AIDD is a versatile and compact synchronous step-down DC/DC converter designed by Linear Technology, now part of Analog Devices. This high-efficiency, monolithic integrated circuit is engineered to deliver continuous output currents up to 600mA. Its small size and high efficiency make it an ideal choice for portable and space-constrained applications.

Key Features:

  • High Efficiency: The LTC3409AIDD boasts an efficiency of up to 95%, minimizing power loss and extending battery life in portable devices.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiMH batteries or regulated 5V supplies.
  • Versatile Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility to power a wide range of low-voltage ICs.
  • High-Frequency Operation: With a switching frequency of up to 3MHz, the LTC3409AIDD allows the use of tiny, low-cost capacitors and inductors, further reducing the solution footprint.
  • No Schottky Diode Required: The internal synchronous rectifier enhances efficiency and eliminates the need for an external Schottky diode, saving board space and component cost.
  • Selectable Burst Mode® Operation: For the highest efficiency at light loads, the LTC3409AIDD features a low quiescent current Burst Mode operation.
  • Stable with Ceramic Capacitors: The device remains stable with high-value, low-ESR ceramic output capacitors, ensuring reliable performance and a small solution footprint.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.

Applications:

The LTC3409AIDD is suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Medical Devices
  • Wireless Modems
  • Handheld Computers
  • MP3 Players

With its high level of integration and performance, the LTC3409AIDD is designed to meet the needs of modern, power-sensitive applications. Its small DFN package and minimal external component requirements make it an excellent choice for designers seeking to optimize power management in compact devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.