MRF160

Part No MRF160
Manufacturer M/A-Com Technology Solutions
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 500MHZ 249-06 / RF Mosfet 28 V 50 mA 30MHz ~ 500MHz 18dB 4W 249-06, Style 3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 30MHz ~ 500MHz
Gain 18dB
Voltage - Test 28 V
Current Rating (Amps) 1A
Current - Test 50 mA
Power - Output 4W
Voltage - Rated 65 V
Package / Case 249-06
Supplier Device Package 249-06, Style 3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 885911-MRF160

Description

The 885911-MRF160 RF MOSFET is a high-performance component designed for RF applications. With a voltage rating of 65V and a power output of 4W, this MOSFET offers reliable performance in a wide range of RF circuits. It has a frequency range of 30MHz to 500MHz and a gain of 18dB, ensuring efficient signal amplification. The MOSFET operates at a test current of 50mA and a test voltage of 28V. It is housed in a 249-06 package, providing excellent thermal dissipation and protection. The 885911-MRF160 RF MOSFET is an active product in the market and is widely used in RF power amplifiers and transmitters.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Micro Commercial Co
MOSFET N-CH 60V 340MA SOT323 / N-Channel 60 V 340mA (Ta) 200mW Surface Mount SOT-323
Lowest to $0.0159
Infineon Technologies
MOSFET N-CH 80V 120A TO220-3 / N-Channel 80 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3
Lowest to $1.5702
M/A-Com Technology Solutions
FET RF 65V 400MHZ 319B-02 / RF Mosfet N-Channel 28 V 25 mA 400MHz 14dB 30W 319B-02, Style 1
Lowest to $88.4730
Infineon Technologies
MOSFET N-CH 240V 350MA SOT223-4 / N-Channel 240 V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Lowest to $0.2223
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250
Diodes Incorporated
MOSFET BVDSS: 25V-30V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 20A (Tc) 2.2W (Tc) Surface Mount PowerDI3333-8 (Type D)
Need more? Email Us
Microsemi Corporation
MOSFET N-CH 200V 26A TO254AA / N-Channel 200 V 26A (Tc) 150W (Tc) Through Hole TO-254AA
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 140A TO263-7 / N-Channel 80 V 140A (Tc) 161W (Tc) Surface Mount PG-TO263-7-3
Lowest to $15.5230

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230