MAX630

Quick Quote
Part No MAX630
Manufacturer Maxim Integrated
Catalog Newest Parts
Description CMOS Micropower Step-UP Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214428-MAX630
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Product Overview: MAX630 from Maxim Integrated

The MAX630 from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed for a wide range of applications. This power management integrated circuit (PMIC) is engineered to convert lower voltage inputs to higher voltage outputs with minimal power loss, making it an ideal choice for battery-powered devices where energy efficiency is paramount.

With its ability to handle input voltages ranging from 2V to 16.5V, the MAX630 caters to a variety of power sources, including single-cell batteries. It can boost these voltages to an adjustable output that can be set anywhere from 2.5V to an impressive 19V, thanks to an external feedback resistor network. This flexibility allows designers to tailor the output voltage to their specific requirements, ensuring compatibility with the power needs of different microcontrollers, sensors, and other electronic components.

The MAX630 is renowned for its high efficiency, which can reach up to 92%, depending on the input and output voltages and the load conditions. This impressive efficiency is achieved through the use of a current-mode, pulse-width modulation (PWM) control scheme, which provides excellent stability and response to varying loads. Moreover, the device features an internal 2A, 0.3-ohm switch, which contributes to its compact size and reduces the need for external components.

Safety and reliability are paramount in power management solutions, and the MAX630 addresses these concerns with several protective features. It includes thermal shutdown, frequency foldback, and current limit to safeguard against over-temperature, over-current, and other potentially damaging conditions. Additionally, the low quiescent current draw helps to prolong battery life in portable applications.

The MAX630's small form factor and minimal external component requirements make it an excellent choice for space-constrained applications such as handheld devices, portable media players, and wireless communication equipment. Its ease of use and robust feature set ensure that it is a go-to choice for engineers looking to implement a reliable power supply solution in their designs.

You May Also Be Interested in

KOA Speer
Lowest to $0.0318
Intel
Lowest to $18.6180
Linear Technology
IC REG BUCK ADJ 1A/1.5A DL 16DFN
Lowest to $3.7690
Murata Electronics North America
Lowest to $0.1130
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $9.3090
Renesas Electronics America
Lowest to $5.0390
IDT, Integrated Device Technology Inc
Lowest to $2.2610
Taiyo Yuden
Need more? Email Us
ON Semiconductor
IC DATA SELECTOR/MUX QUAD 16SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4013
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.8010 $54.0300
70+ $1.4780 $103.4600
105+ $1.4310 $150.2550
145+ $1.3850 $200.8250
190+ $1.3390 $254.4100
250+ $1.2010 $300.2500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention