ML4866CS

Part No ML4866CS
Manufacturer Micro Linear Corporation
Catalog Newest Parts
Description 3.3V Output DC-DC Step-Down Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Linear Corporation
Win Source Part Number 1224163-ML4866CS
Manufacturer Homepage www.microlinear.com
Popularity Medium
Supply and Demand Status Limited

Description

The ML4866CS is an integrated circuit manufactured by Micro Linear Corporation. It is designed for use in various electronic circuits and applications. The RoHS state of this product is requested verification. The ML4866CS is a medium popularity electronic component.

You May Also Be Interested in

Maxim Integrated
16-Bit, 85ksps ADC with 10uA Shutdown | IC ADC 16BIT SAR 16DIP
Lowest to $44.5660
Linear Technology
300mA, Low Noise, Micropower LDO Regulators
Lowest to $11.6420
Linear Technology
Constant-Voltage/ Constant-Current Battery Charger
Lowest to $7.2230
Linear Technology
1.25A, 4MHz, Synchronous Step-Down DC/DC Converter
Lowest to $5.8210
Mitsubishi
400-430MHz, 6V, 2W, FM PORTABLE RADIO 
Need more? Email Us
Linear Technology
Dual 14-Bit, 65/40/25Msps Low Power 3V ADCs
Lowest to $1.6000
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS NPN DARL 250V 15A TO-3
Lowest to $6.1534
National Semiconductor (TI)
Dual Input, Far Field Noise Suppression Microphone Amplifier
Lowest to $1.2072
Microchip Technology
1.5A Synchronous Buck Regulator | IC REG BUCK 3.3V 1.5A 20SSOP
Lowest to $4.6190

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250