The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SY100E141JI-TR

Part No SY100E141JI-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E141
Other Names SY100E141JI TR,SY100E141JI TR,SY100E141JITR,SY100E141JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257154-SY100E141JI-TR
Fake Threat In the Open Market 47 pct.

Description

Microchip Technology's SY100E141JI-TR: High-Speed 4:1 Multiplexer

The SY100E141JI-TR by Microchip Technology is a high-performance integrated circuit designed to meet the demanding requirements of high-speed communication and data processing systems. This versatile 4:1 multiplexer is a member of the SY100E series, renowned for its exceptional speed and reliability in a wide range of applications.

Key Features

  • High-Speed Operation: The device is capable of handling data rates that are essential for modern digital systems, ensuring minimal propagation delay and maximum system performance.
  • Low Power Consumption: Despite its fast operation, the SY100E141JI-TR is designed to be power-efficient, which is critical for maintaining the thermal and power integrity of the system it is employed in.
  • Differential Inputs: With differential PECL inputs, the device offers improved noise immunity, which is crucial for maintaining signal integrity in noisy environments or when dealing with long-distance data transmission.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and reducing the overall complexity of the system.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications where temperature conditions can be challenging.
  • Surface Mount Package: The SY100E141JI-TR comes in a PLCC-28 package, which is ideal for space-constrained applications and allows for efficient assembly in high-volume production environments.

Applications

The SY100E141JI-TR is well-suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • High-performance computing
  • Data acquisition systems

As an offering from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY100E141JI-TR benefits from the company's commitment to quality and customer support. Whether you're designing a complex communication system or looking for a reliable multiplexer for high-speed signal processing, the SY100E141JI-TR is engineered to exceed expectations and deliver consistent performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.