PIC12F609-I/MD

Part No PIC12F609-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin Flash-Based, 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (4x4)
Win Source Part Number 1237758-PIC12F609-I/MD
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F609
Introduction Date October 18, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
PIC12F609-I/P;   PIC12F609T-I/MS;  PIC12F609-I/MS; 

Description

Microchip Technology PIC12F609-I/MD Microcontroller

The PIC12F609-I/MD from Microchip Technology is a compact, high-performance microcontroller (MCU) ideal for a wide range of applications in the consumer electronics, automotive, and industrial markets. This 8-bit MCU is part of Microchip’s renowned PIC12 family, known for its low power consumption, versatility, and ease of use.

This particular model, housed in an 8-pin DFN package, is designed for space-constrained applications requiring a small footprint. It operates on a wide voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices. With a temperature range of -40°C to +125°C, the PIC12F609-I/MD ensures reliable performance under extreme conditions, making it a robust choice for harsh environments.

Key Features:

  • Core: The device features a precision 8-bit, fully static, Flash-based CMOS technology with a maximum clock speed of 20 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It is equipped with 1.75 KB of program memory and 128 bytes of RAM, which is ample for simple control tasks and data handling.
  • I/O and Peripherals: The PIC12F609-I/MD offers 6 I/O pins, including an analog comparator, a 4-channel 10-bit Analog-to-Digital Converter (ADC), and a Capture/Compare/PWM (CCP) module for enhanced peripheral integration.
  • On-board Oscillator: An internal oscillator provides selectable frequencies up to 8 MHz, reducing the need for external components.
  • Power-Saving Modes: Multiple power-saving modes, such as sleep, idle, and doze, help to minimize power consumption during idle periods.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports ICSP for convenient programming and reprogramming of the device, even after it is placed in a circuit.

The PIC12F609-I/MD also integrates various safety features, including Brown-out Reset (BOR), Power-On Reset (POR), and an extended Watchdog Timer (WDT), which contribute to the system’s reliability and stability by preventing it from operating under undesirable conditions.

Whether you are working on simple timing operations, sensor interfacing, or developing an embedded system requiring a small yet powerful MCU, the PIC12F609-I/MD from Microchip Technology is an excellent choice that combines performance, flexibility, and reliability in a miniature package.

You May Also Be Interested in

NXP
IC MCU 8BIT 64KB FLASH 80LQFP / 8-Bit 16KB Flash Microcontroller
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 8BIT 32KB FLASH 48QFN
Lowest to $16.2381
Renesas Electronics America
IC MCU 16BIT 192KB FLASH 64TQFP / MCU 16-bit 78K/0R CISC 192KB Flash 2.5V/3.3V/5V 64-Pin TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit V850ES RISC 256KB Flash 3.3V 100-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 3MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 144-Pin LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 64KB FLASH 64LQFP
Lowest to $6.2180
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / MCU 8-bit C500 CISC 32KB PROM 5V 44-Pin MQFP Tray
Lowest to $81.2500
Microchip Technology
28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Lowest to $3.1000

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
45+ $1.2262 $55.1790
100+ $1.0062 $100.6200
155+ $0.9747 $151.0785
215+ $0.9433 $202.8095
275+ $0.9118 $250.7450
370+ $0.8175 $302.4750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention