SMBG5344C/TR13

Part No SMBG5344C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5344
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280332-SMBG5344C/TR13

Description

Introducing the Microchip Technology SMBG5344C/TR13

Microchip Technology presents the innovative SMBG5344C/TR13, a state-of-the-art Zener diode designed for a variety of applications. This component is engineered to provide precise voltage regulation, making it an ideal choice for professionals seeking reliable voltage clamping and protection in their electronic circuits.

Key Features

  • Voltage Regulation: The SMBG5344C/TR13 offers a nominal Zener voltage of 5.6V, ensuring a stable and regulated output for your sensitive electronics.
  • Power Dissipation: With a power dissipation rating of 3W, this Zener diode can handle significant energy, making it suitable for high-power applications.
  • Package Type: Encased in a durable SMBG package, the device is not only robust but also space-efficient, perfect for compact circuit designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBG5344C/TR13 is built to the highest quality standards, ensuring exceptional performance and longevity.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in a wide range of consumer electronics.

Applications

The SMBG5344C/TR13 is versatile and can be used in various electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computer motherboards
  • Industrial control systems

Whether you're designing a complex industrial control system or a simple power management module for consumer electronics, the SMBG5344C/TR13 from Microchip Technology offers the performance and reliability required to meet your needs.

Ordering Information

The SMBG5344C/TR13 is available in tape and reel packaging (TR13), facilitating seamless integration into automated assembly processes, which is ideal for mass production requirements. For detailed specifications and ordering information, please refer to the official Microchip Technology datasheets or contact their customer support team.

Choose the SMBG5344C/TR13 for your next project and experience the perfect blend of precision, power, and reliability that Microchip Technology products are known for.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 3.9V 500MW DO35
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 1W DO41
Need more? Email Us
Microchip Technology
DIODE ZENER / Zener Diode
Lowest to $1.8473
Solid State Inc.
1 WATT ZENER DIODE D0-13
Lowest to $6.1476
Semtech Corporation
13V ZENER 1.5W / Zener Diode 13 V ±5% Surface Mount
Lowest to $8.9180
ON Semiconductor
DIODE ZENER 9.1V 225MW SOT23-3
Lowest to $0.0200
Taiwan Semiconductor
DIODE ZENER 8.2V 500MW DO35
Need more? Email Us
DIOTEC Electronics Corporation
DIODE ZENER 6.2V 500MW MICROMELF / Zener Diode 6.2 V 500 mW ±5% Surface Mount MicroMELF
Need more? Email Us
Rohm Semiconductor
DIODE ZENER SMD
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428