TC1262-5.0VDBTR

Part No TC1262-5.0VDBTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 130μA
PSRR 64dB (1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1105712-TC1262-5.0VDBTR
Popularity Medium
Supply and Demand Status Sufficient

Description

Microchip Technology TC1262-5.0VDBTR Voltage Regulator

The TC1262-5.0VDBTR is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This device is an excellent choice for systems that require a consistent 5.0V power source with low dropout voltage and high output current capabilities.

With an output current of up to 500mA, the TC1262-5.0VDBTR is capable of powering a diverse array of devices and circuits, making it particularly well-suited for use in microcontroller-based systems, analog circuits, and digital interfaces. The low dropout voltage of the regulator ensures that it maintains a steady output even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices where power efficiency is a priority.

The TC1262-5.0VDBTR comes in a compact SOT-223 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing performance. Additionally, the regulator features thermal shutdown and overcurrent protection, safeguarding your electronic components from potential damage due to excessive heat or current draw.

Key features of the TC1262-5.0VDBTR include:

  • Fixed output voltage of 5.0V
  • High output current of up to 500mA
  • Low dropout voltage for improved power efficiency
  • Stable operation with low output noise
  • Thermal shutdown and overcurrent protection
  • Compact SOT-223 package for space-saving designs

This voltage regulator is a reliable solution for designers who require a stable power source with a straightforward implementation. Whether you're developing consumer electronics, automotive systems, or portable devices, the TC1262-5.0VDBTR from Microchip Technology provides the performance and protection needed to ensure your product operates at its best.

With its combination of high efficiency, robust protection features, and compact design, the TC1262-5.0VDBTR is a versatile component that can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.95V 1A 8XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Lowest to $0.9870
Texas Instruments
IC REG LIN POS ADJ 2A/2A 20QFN / Linear Voltage Regulator IC Positive Adjustable 2 Output 2A, 2A 20-QFN (4x4)
Lowest to $1.9428
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $1.0400
ON Semiconductor
IC REG LINEAR 1.2V 350MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Lowest to $0.4028
Microchip Technology
IC REG LINEAR 1.8V 1.5A 8DFN
Need more? Email Us
Texas Instruments
IC REG LINEAR 3.3V 1A 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Lowest to $0.1390
Microchip Technology
IC REG LIN 1.2V 500MA SOT223-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR FIXED STNDRD REG / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.1V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
75+ $0.7018 $52.6350
175+ $0.5759 $100.7825
270+ $0.5579 $150.6330
375+ $0.5399 $202.4625
480+ $0.5219 $250.5120
645+ $0.4679 $301.7955
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 17,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention