M51977P

Part No M51977P
Manufacturer Mitsubishi
Catalog Newest Parts
Description SWITCHING REGULATIR CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1210716-M51977P
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number LTC3803ES6#TRPBF;  MAX17690ATE+T; MAX17690ATE+;  M51977P;  

Description

The Mitsubishi M51977P is a DC/DC switching controller designed for use in a variety of applications, including power supplies, LED lighting, and more. This device features a wide input voltage range, high switching frequency, and low standby current, making it an ideal choice for power-efficient designs. With its compact size and high reliability, the M51977P is a popular choice among engineers and designers looking for a high-performance switching controller. In addition, this device is RoHS compliant and has several alternative parts available, making it easy to find a suitable replacement if needed.

You May Also Be Interested in

Linear Technology
Lithium-Ion Linear Battery Charger Controller
Lowest to $2.4270
Microchip Technology
Dual Regulator Controller for DDR3 GDDR3/4/5 Memory Termination | IC REG CTRLR DDR3 1OUT 10MSOP
Lowest to $2.0380
Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us
Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Linear Technology
Micropower 8-Bit Current Output D/A Converter
Lowest to $6.4868
Texas Instruments
MICROPOWER INTEGRATED VOLTAGE REFERENCES
Lowest to $0.4045
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320
Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
Texas Instruments
DDR Termination Regulator
Lowest to $0.1940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
18+ $2.9110 $52.3980
42+ $2.3890 $100.3380
65+ $2.3140 $150.4100
90+ $2.2390 $201.5100
116+ $2.1650 $251.1400
155+ $1.9410 $300.8550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 3,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention