M5L8216P

Part No M5L8216P
Manufacturer Mitsubishi
Catalog Newest Parts
Description 4-BIT PARALLEL BIDIRECTIONAL BUS DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1210851-M5L8216P
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited

Description

The Mitsubishi 1210851-M5L8216P is a high-quality semiconductor device designed for use in a variety of electronic applications. The device is manufactured by Mitsubishi and has a Win Source Part Number of 1210851-M5L8216P. The manufacturer homepage is www.mitsubishichips.com, where you can find more information about the device. The RoHS state is Request Verification, and the supply and demand status is limited.

You May Also Be Interested in

Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET
Lowest to $0.1657
Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Maxim Integrated
+5V, Low-Power, Voltage-Output, Serial 12-Bit DACs | IC DAC 12BIT V-OUT 14SOIC
Lowest to $8.1695
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390
Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us
Micro Linear Corporation
10BASE-FL to 10BASE-T Converter
Lowest to $0.9620
Maxim Integrated
2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Lowest to $3.2806

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4584
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
9+ $5.6470 $50.8230
22+ $4.6330 $101.9260
34+ $4.4890 $152.6260
47+ $4.3440 $204.1680
60+ $4.1990 $251.9400
80+ $3.7650 $301.2000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention