334722001

Part No 334722001
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT 20POS DUAL BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 20
Pitch 3.50mm
Number of Rows 2
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Black
Features Sealed
Win Source Part Number 197044-334722001
Popularity Medium
Supply and Demand Status Limited

Description

Product Description: 334722001

The 334722001 is a versatile electronic component designed to meet the rigorous demands of modern electronic applications. Known for its reliability and efficiency, this component is ideal for a wide range of projects that require precision and durability.

Applications and Projects

  • Industrial automation systems
  • Consumer electronics
  • Robotics and control systems
  • IoT devices

Features and Benefits

  • Compact design for space-saving applications
  • High tolerance to environmental conditions
  • Low power consumption for energy-efficient solutions
  • Ease of integration with various electronic circuits

Whether you're working on a large-scale industrial setup or a small domestic gadget, the 334722001 provides unmatched performance to suit your needs.

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD 6POS 2.54MM
Lowest to $1.2820
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310
Amphenol FCI
CONN HEADER R/A 16POS 2.54MM
Lowest to $0.7326
Amphenol FCI
CONN HEADER VERT 11POS 2.54MM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS
Lowest to $0.0720
Wurth Electronics Inc
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.2830
TE Connectivity
CONN PLUG HSG 6POS 4.50MM
Lowest to $1.6456

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
35+ $1.6249 $56.8715
80+ $1.3333 $106.6640
120+ $1.2916 $154.9920
160+ $1.2500 $200.0000
210+ $1.2083 $253.7430
280+ $1.0833 $303.3240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 11,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention