C10T06QH

Part No C10T06QH
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1158328-C10T06QH
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited

Description

The C10T06QH is a high-quality diode from Nihon Inter Electronics Corporation. With a medium level of popularity and a limited supply and demand status, the C10T06QH may be difficult to find in the open market. It is designed for use in a wide range of applications, including power supplies, inverters, and motor drives. The C10T06QH features a high surge capability and a low forward voltage drop, which makes it an efficient choice for many applications.

You May Also Be Interested in

Texas Instruments
Free Positioning, Qi Compliant Wireless Power Transmitter Manager
Lowest to $3.6620
Texas Instruments
200-MHz GENERAL-PURPOSE CLOCK BUFFER, PCI-X COMPLIANT
Lowest to $10.9028
Anachip Corp
Single Output Hall Effect Latch
Lowest to $0.1320
Cirrus Logic Inc.
16-Bit, 100kHz/ 20kHz A/D Converters
Lowest to $14.5530
General Cable/Carol Brand
3C 24 AWG 7/32 TC PVC / OAS / Braid / PVC
Need more? Email Us
IDT, Integrated Device Technology Inc
PowerSpan II™ User Manual
Need more? Email Us
National Semiconductor (TI)
Quad, Wideband Monolithic Op Amp
Need more? Email Us
Vishay
Bulk Metal® Technology High Precision, Current Sensing, Power Surface Mount, Metal Strip Resistor with Resistance Value from 1 mΩ, Rated Power up to 3 W and TCR to 0 ± 15 ppm/°C Maximum
Lowest to $31.5460
ON Semiconductor
System Supervisory Voltage Reset
Lowest to $0.8812

Top Sellers

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992