Product Overview: NXP 74LV373DB
The NXP 74LV373DB is a high-performance, low-voltage octal transparent D-type latch with 3-state outputs, designed to operate at a voltage range of 2.0V to 5.5V. This integrated circuit is a part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV373DB is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its versatile latch function.
Key Features
- Logic Type: Octal D-type transparent latch
- Output Capability: 3-state, allowing for connection to bus-oriented systems
- Voltage Range: 2.0V to 5.5V operation, accommodating various logic level requirements
- High Speed: Propagation delay time significantly reduced, ensuring swift data processing
- Power Consumption: Low power dissipation for energy-efficient designs
- Package: Available in a DB package, which is a small-outline integrated circuit (SOIC)
- Pin Count: 20 pins, providing ample connections for octal data input and output
Applications
The NXP 74LV373DB is versatile and can be employed in a wide variety of digital applications. Its primary use is to store data temporarily and provide output only when required, making it ideal for:
- Buffer registers in data systems
- Bidirectional bus drivers for data transfer and communication
- Control systems where data integrity is crucial
- Memory address latching in computers and peripherals
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74LV373DB is no exception. This product is fabricated using silicon gate CMOS technology, which ensures high performance while maintaining low power consumption and reduced heat generation. It is also characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges.
Overall, the NXP 74LV373DB is a robust, reliable, and high-performing component that meets the needs of modern digital electronics requiring efficient data latching and bus interfacing capabilities.